The 105PPR630KH is a metallized polypropylene film capacitor rated for 630 VDC with 1 μF capacitance, designed for high pulse current applications like snubber circuits. It has a radial leaded configuration, measuring 32 mm × 20 mm × 11 mm with 27.5 mm lead spacing and 0.8 mm lead diameter. Operating temperature ranges from -55°C to +105°C. Dissipation factor is less than 0.001 at 1 kHz and 25°C. Insulation resistance exceeds 30,000 MΩ×μF at 25°C and <70% RH. Capacitance change is under 1% after 2000 hours at 85°C with 125% rated voltage. Dielectric strength is 160% of rated VDC for 2 seconds at 25°C. Self-inductance is under 1 nH per mm of lead spacing. The case is flame-retardant plastic (UL 94V-1) with epoxy fill (UL94V0). Capacitance tolerance is ±10% at 1 kHz, 25°C.
Power Film Dc Applications / Snubber Capacitors / Radial 6
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 105PPR630KH |
| Product Name | Film Paper Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor |
| Technology | Film Capacitors |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Electrostatic Capacitors | Paper |