0.022µF ±10% 50V Ceramic Capacitor X7R Radial
CAP CER 0.022UF 50V 10% RADIAL
CAP CER 0.022UF 50V X7R RADIAL
CAP CER 0.022UF 50V X7R RADIAL
Capacitor,Ceramic,22
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | K223K15X7RF53H5-ND | 886-K223K15X7RF53H5 | K223K15X7RF53H5 | K223K15X7RF53H5 | 02H4682 |
| Product Name | Ceramic Capacitors | CAP CER 0.022UF 50V 10% RADIAL | Ceramic Capacitors | Capacitors - Ceramic Capacitors | Capacitor,ceramic,22000Pf,50Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrostatic Capacitors | Ceramic Composition | Ceramic Composition | |||
| Capacitance Range | 0.0220 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF |