Vishay Intertechnology, Inc. Ceramic Capacitors K183K15X7RH5TH5

Description
0.018µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.018µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K183K15X7RH5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K183K15X7RH5TH5-ND
Ceramic Capacitors K183K15X7RH5TH5-ND
0.018µF ±10% 100V Ceramic Capacitor X7R Radial

0.018µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 18Nf ± 10 % X7R Reel E3 Vishay - 92K2281 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 18Nf ± 10 % X7R Reel E3 Vishay
92K2281
K 100V 18Nf ± 10 % X7R Reel E3 Vishay 92K2281
K 100V 18NF ± 10 % X7R REEL E3

K 100V 18NF ± 10 % X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K183K15X7RH5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K183K15X7RH5TH5
Capacitors - Ceramic Capacitors K183K15X7RH5TH5
CAP CER 0.018UF 100V X7R RADIAL

CAP CER 0.018UF 100V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K183K15X7RH5TH5-ND 92K2281 K183K15X7RH5TH5
Product Name Ceramic Capacitors K 100V 18Nf ± 10 % X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0180 microF 0.0180 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitor - Multilayer - M39014/052303 - Richardson RFPD
Specs
Technology Multilayer
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.2200 microF
View Details
Capacitor - 60-0402N390J500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers