Vishay Intertechnology, Inc. Ceramic Capacitors K182K20C0GL53H5

Description
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet
Description
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K182K20C0GL53H5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K182K20C0GL53H5-ND
Ceramic Capacitors K182K20C0GL53H5-ND
1800pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

1800pF ±10% 500V Ceramic Capacitor C0G, NP0 Radial

Buy Now Datasheet
Ceramic Capacitors - K182K20C0GL53H5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K182K20C0GL53H5
Ceramic Capacitors K182K20C0GL53H5
CAP CER 1800PF 500V C0G/NP0 RAD

CAP CER 1800PF 500V C0G/NP0 RAD

Supplier's Site Datasheet
K 500V 1,8Nf ±10% C0G Bulk E3 Vishay - 92K2235 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,8Nf ±10% C0G Bulk E3 Vishay
92K2235
K 500V 1,8Nf ±10% C0G Bulk E3 Vishay 92K2235
K 500V 1,8NF ±10% C0G BULK E3

K 500V 1,8NF ±10% C0G BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K182K20C0GL53H5-ND K182K20C0GL53H5 92K2235
Product Name Ceramic Capacitors Ceramic Capacitors K 500V 1,8Nf ±10% C0G Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C213U020AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers