Vishay Intertechnology, Inc. Ceramic Capacitors K153K15X7RH5UH5

Description
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.015µF ±10% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K153K15X7RH5UH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K153K15X7RH5UH5-ND
Ceramic Capacitors K153K15X7RH5UH5-ND
0.015µF ±10% 100V Ceramic Capacitor X7R Radial

0.015µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 100V 15Nf ± 10 % X7R Ammo E3 Vishay - 92K1914 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 15Nf ± 10 % X7R Ammo E3 Vishay
92K1914
K 100V 15Nf ± 10 % X7R Ammo E3 Vishay 92K1914
K 100V 15NF ± 10 % X7R AMMO E3

K 100V 15NF ± 10 % X7R AMMO E3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number K153K15X7RH5UH5-ND 92K1914
Product Name Ceramic Capacitors K 100V 15Nf ± 10 % X7R Ammo E3 Vishay
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Range 0.0150 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Power Electronic Capacitor - W3B(WLM series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C353U050EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers