Vishay Intertechnology, Inc. Ceramic Capacitors K152K15X7RL5TH5

Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
1500pF ±10% 500V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K152K15X7RL5TH5-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K152K15X7RL5TH5-ND
Ceramic Capacitors K152K15X7RL5TH5-ND
1500pF ±10% 500V Ceramic Capacitor X7R Radial

1500pF ±10% 500V Ceramic Capacitor X7R Radial

Buy Now Datasheet
K 500V 1,5Nf ±10% X7R Reel E3 Vishay - 92K1850 - Newark, An Avnet Company
Chicago, IL, United States
K 500V 1,5Nf ±10% X7R Reel E3 Vishay
92K1850
K 500V 1,5Nf ±10% X7R Reel E3 Vishay 92K1850
K 500V 1,5NF ±10% X7R REEL E3

K 500V 1,5NF ±10% X7R REEL E3

Supplier's Site
Capacitors - Ceramic Capacitors - K152K15X7RL5TH5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K152K15X7RL5TH5
Capacitors - Ceramic Capacitors K152K15X7RL5TH5
CAP CER 1500PF 500V X7R RADIAL

CAP CER 1500PF 500V X7R RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number K152K15X7RL5TH5-ND 92K1850 K152K15X7RL5TH5
Product Name Ceramic Capacitors K 500V 1,5Nf ±10% X7R Reel E3 Vishay Capacitors - Ceramic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitors - 2002-101222U100AD2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers