Vishay Intertechnology, Inc. Ceramic Capacitors K151M15X7RF53L2

Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
150pF ±20% 50V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K151M15X7RF53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K151M15X7RF53L2-ND
Ceramic Capacitors K151M15X7RF53L2-ND
150pF ±20% 50V Ceramic Capacitor X7R Radial

150pF ±20% 50V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K151M15X7RF53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K151M15X7RF53L2
Capacitors - Ceramic Capacitors K151M15X7RF53L2
CAP CER 150PF 50V X7R RADIAL

CAP CER 150PF 50V X7R RADIAL

Supplier's Site
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay - 92K1778 - Newark, An Avnet Company
Chicago, IL, United States
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay
92K1778
K 50V 150Pf ± 20 % X7R Bulk E3 Vishay 92K1778
K 50V 150PF ± 20 % X7R BULK E3

K 50V 150PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K151M15X7RF53L2-ND K151M15X7RF53L2 92K1778
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 50V 150Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Metallized polypropylene film capacitor(dipped) - W37(CBB21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Power supplies, home appliances, consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminum Electrolytic - 101C224U7R5EC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers