Vishay Intertechnology, Inc. Ceramic Capacitors K123K15X7RK53L2

Description
0.012µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
0.012µF ±10% 200V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K123K15X7RK53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K123K15X7RK53L2-ND
Ceramic Capacitors K123K15X7RK53L2-ND
0.012µF ±10% 200V Ceramic Capacitor X7R Radial

0.012µF ±10% 200V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - K123K15X7RK53L2 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K123K15X7RK53L2
Ceramic Capacitors K123K15X7RK53L2
CAP CER 0.012UF 200V X7R RADIAL

CAP CER 0.012UF 200V X7R RADIAL

Supplier's Site Datasheet
K 200V 12Nf ±10% X7R Bulk E3 Vishay - 92K1583 - Newark, An Avnet Company
Chicago, IL, United States
K 200V 12Nf ±10% X7R Bulk E3 Vishay
92K1583
K 200V 12Nf ±10% X7R Bulk E3 Vishay 92K1583
K 200V 12NF ±10% X7R BULK E3

K 200V 12NF ±10% X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K123K15X7RK53L2-ND K123K15X7RK53L2 92K1583
Product Name Ceramic Capacitors Ceramic Capacitors K 200V 12Nf ±10% X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition
Capacitance Range 0.0120 microF 0.0120 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor(class Y2) - W43( Y2 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; New energy vehicles (OBC), Plug-in battery charger (OBC) and more.
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U075EB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers