Vishay Intertechnology, Inc. Ceramic Capacitors - K104K20X7RH5TH5 K104K20X7RH5TH5

Description
Manufacturer: Vishay BC Components Win Source Part Number: 808115-K104K20X7RH5T H5 Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.299" (7.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay BC Components Win Source Part Number: 808115-K104K20X7RH5T H5 Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.299" (7.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K104K20X7RH5TH5 - 808115-K104K20X7RH5TH5 - Win Source Electronics
Laguna Hills, CA, United States
Ceramic Capacitors - K104K20X7RH5TH5
808115-K104K20X7RH5TH5
Ceramic Capacitors - K104K20X7RH5TH5 808115-K104K20X7RH5TH5
Manufacturer: Vishay BC Components Win Source Part Number: 808115-K104K20X7RH5T H5 Packaging: Reel Mounting Style: Through Hole Applications: Use For General Capacitance: 0.1μF Tolerance: ±10% Voltage - Rated: 100V Temperature Coefficient: X7R Lead Spacing: 0.197" (5.00mm) Lead Style: Formed Leads Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm) Manufacturer Package: Radial Height - Seated (Maximum): 0.299" (7.60mm) Popularity: Medium Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay BC Components
Win Source Part Number: 808115-K104K20X7RH5TH5
Packaging: Reel
Mounting Style: Through Hole
Applications: Use For General
Capacitance: 0.1μF
Tolerance: ±10%
Voltage - Rated: 100V
Temperature Coefficient: X7R
Lead Spacing: 0.197" (5.00mm)
Lead Style: Formed Leads
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.197" L x 0.126" W (5.00mm x 3.20mm)
Manufacturer Package: Radial
Height - Seated (Maximum): 0.299" (7.60mm)
Popularity: Medium
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)

Buy Now
Ceramic Capacitors - BC1123CT-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1123CT-ND
Ceramic Capacitors BC1123CT-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Ceramic Capacitors - BC1123TR-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
BC1123TR-ND
Ceramic Capacitors BC1123TR-ND
0.1µF ±10% 100V Ceramic Capacitor X7R Radial

0.1µF ±10% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Singapore, Singapore
0.1uF 100V Capacitor
60-K104K20X7RH5TH5
0.1uF 100V Capacitor 60-K104K20X7RH5TH5
Radial Ceramic Cap 0.1uF 100V X7R 10% 5mm Product overview: K104K20X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH5TH5 can be used for catalog matching and distributor lookup.

Radial Ceramic Cap 0.1uF 100V X7R 10% 5mm Product overview: K104K20X7RH5TH5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Ceramic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 60-K104K20X7RH5TH5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CAP CER 0.1UF 100V X7R RADIAL - 886-K104K20X7RH5TH5 - Utmel Electronic Limited
Hong Kong, China
CAP CER 0.1UF 100V X7R RADIAL
886-K104K20X7RH5TH5
CAP CER 0.1UF 100V X7R RADIAL 886-K104K20X7RH5TH5
CAP CER 0.1UF 100V X7R RADIAL

CAP CER 0.1UF 100V X7R RADIAL

Supplier's Site
Ceramic Capacitors - K104K20X7RH5TH5 - ODG (Origin Data Global)
Shenzhen, China
Ceramic Capacitors
K104K20X7RH5TH5
Ceramic Capacitors K104K20X7RH5TH5
CAP CER 0.1UF 100V X7R RADIAL

CAP CER 0.1UF 100V X7R RADIAL

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay - 95C0972 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
95C0972
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay 95C0972
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Range:Mono-Kap Series RoHS Compliant: Yes

Supplier's Site Datasheet
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay - 27X7692 - Newark, An Avnet Company
Chicago, IL, United States
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay
27X7692
Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial, Full Reel; Capacitance Vishay 27X7692
CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

CERAMIC CAPACITOR 0.1UF, 100V, X7R, 10%, RADIAL, FULL REEL; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Capacitor Terminals:Radial Leaded; Dielectric Characteristic:X7R; Lead Spacing:5mm; Product Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 808115-K104K20X7RH5TH5 BC1123CT-ND 60-K104K20X7RH5TH5 886-K104K20X7RH5TH5 K104K20X7RH5TH5 95C0972
Product Name Ceramic Capacitors - K104K20X7RH5TH5 Ceramic Capacitors 0.1uF 100V Capacitor CAP CER 0.1UF 100V X7R RADIAL Ceramic Capacitors Ceramic Capacitor 0.1Uf, 100V, X7R, 10%, Radial; Capacitance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition Ceramic Composition Ceramic Composition Ceramic Composition; Ceramic X7R; Ceramic Ceramic Composition
Capacitance Range 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF 0.1000 microF
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVDC 100 volts 100 volts 100 volts 100 volts 100 volts 100 volts
Unlock Full Specs
to access all available technical data

Similar Products

Prismatic Supercapacitor - SCPB - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C0805C104M5UACB-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature 10 to 85 C (50 to 185 F)
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers