Vishay Intertechnology, Inc. Ceramic Capacitors K101M15X7RH53L2

Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet
Description
100pF ±20% 100V Ceramic Capacitor X7R Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ceramic Capacitors - K101M15X7RH53L2-ND - DigiKey
Thief River Falls, MN, United States
Ceramic Capacitors
K101M15X7RH53L2-ND
Ceramic Capacitors K101M15X7RH53L2-ND
100pF ±20% 100V Ceramic Capacitor X7R Radial

100pF ±20% 100V Ceramic Capacitor X7R Radial

Buy Now Datasheet
Capacitors - Ceramic Capacitors - K101M15X7RH53L2 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Ceramic Capacitors
K101M15X7RH53L2
Capacitors - Ceramic Capacitors K101M15X7RH53L2
CAP CER 100PF 100V X7R RADIAL

CAP CER 100PF 100V X7R RADIAL

Supplier's Site
K 100V 100Pf ± 20 % X7R Bulk E3 Vishay - 92K0947 - Newark, An Avnet Company
Chicago, IL, United States
K 100V 100Pf ± 20 % X7R Bulk E3 Vishay
92K0947
K 100V 100Pf ± 20 % X7R Bulk E3 Vishay 92K0947
K 100V 100PF ± 20 % X7R BULK E3

K 100V 100PF ± 20 % X7R BULK E3

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number K101M15X7RH53L2-ND K101M15X7RH53L2 92K0947
Product Name Ceramic Capacitors Capacitors - Ceramic Capacitors K 100V 100Pf ± 20 % X7R Bulk E3 Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C463U050EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402N270J250P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details