Vishay Intertechnology, Inc. Fixed Inductors ISC1812RV560K

Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ISC1812RV560K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ISC1812RV560K-ND
Fixed Inductors ISC1812RV560K-ND
56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

56µH Shielded Wirewound Inductor 173mA 2.34Ohm Max 1812 (4532 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number ISC1812RV560K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 1712-36274532263R3MTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers