Description
Storage choke
THT-terminals
Inductor vertically positioned in housing
Constant inductance at high alternating field modulation and large DC magnetization
Reduced magnetic reversal
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Storage choke
THT-terminals
Inductor vertically positioned in housing
Constant inductance at high alternating field modulation and large DC magnetization
Reduced magnetic reversal
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DSH series consists of storage chokes designed for energy storage in switched power supplies, chopper amplifiers, and DC drives. These through-hole-mounted inductors are vertically positioned in a housing with UL 94V-0 rated materials and offer constant inductance under high DC magnetization and alternating field modulation. They operate from -40 °C to 125 °C with rated currents from 0.45 A to 4.5 A at 70 °C ambient temperature, rated inductance from 0.01 mH to 2 mH (±15%), and a maximum power frequency of 1 MHz. The isolation voltage is 2 kV RMS between winding and ambient, with a rated voltage up to 600 VDC. Three case sizes are available: 01-1, 09-1, and 19-1, with weights ranging from 4 g to 30 g. The series complies with IEC/UL 62368-1, CE, UKCA, RoHS, China RoHS, and REACH standards.
Datasheet Summary Powered by GS/AI
The DSH series consists of storage chokes designed for energy storage in switched power supplies, chopper amplifiers, and DC drives. These through-hole-mounted inductors are vertically positioned in a housing with UL 94V-0 rated materials and offer constant inductance under high DC magnetization and alternating field modulation. They operate from -40 °C to 125 °C with rated currents from 0.45 A to 4.5 A at 70 °C ambient temperature, rated inductance from 0.01 mH to 2 mH (±15%), and a maximum power frequency of 1 MHz. The isolation voltage is 2 kV RMS between winding and ambient, with a rated voltage up to 600 VDC. Three case sizes are available: 01-1, 09-1, and 19-1, with weights ranging from 4 g to 30 g. The series complies with IEC/UL 62368-1, CE, UKCA, RoHS, China RoHS, and REACH standards.
Description
Storage choke
THT-terminals
Inductor vertically positioned in housing
Constant inductance at high alternating field modulation and large DC magnetization
Reduced magnetic reversal
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
Description
Storage choke
THT-terminals
Inductor vertically positioned in housing
Constant inductance at high alternating field modulation and large DC magnetization