TE Connectivity Power Inductors 1-1676953-3

Description
Dimensions Product Height : 4.3 MM  [.169 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .287 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 4.3 MM  [.169 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .287 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 1-1676953-3 - TE Connectivity
Berwyn, PA, United States
Power Inductors
1-1676953-3
Power Inductors 1-1676953-3
Dimensions Product Height : 4.3 MM  [.169 INCH ] Product Length : 8 MM  [.314 INCH ] Product Width : 8 MM  [.314 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .287 Inductance (MICHEN) : 100 Passive Component Tolerance (PCT) : 30 Operation/Applicatio n Shielded : Yes Other Inductor Quality Factor : 50 Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Dimensions


  • Product Height : 4.3 MM  [.169 INCH ]
  • Product Length : 8 MM  [.314 INCH ]
  • Product Width : 8 MM  [.314 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .287
  • Inductance (MICHEN) : 100
  • Passive Component Tolerance (PCT) : 30

Operation/Application


  • Shielded : Yes

Other


  • Inductor Quality Factor : 50

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Inductors, Coils, and Chokes
Product Number 1-1676953-3
Product Name Power Inductors
Operating Temperature -40 to 105 C (-40 to 221 F)
Application Power Choke
Inductance Range 100 microH
Inductance Tolerance 30 (+/- %)
DCR 0.2870 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625812-8 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 2.5 microH
View Details
2 suppliers
Chokes - 1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.1500 ohms
Impedance 60 ohms
View Details
High Frequency & RF Inductors - 1624112-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0220 microH
View Details
2 suppliers
Power Inductors - 1-2176782-0 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 3.3 microH
View Details