Triad Magnetics Smoothing Filter Chokes C-14X

Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet
Description
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Smoothing Filter Chokes - C-14X - Triad Magnetics
Perris, California, United States
Smoothing Filter Chokes
C-14X
Smoothing Filter Chokes C-14X
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap which prevents saturation at maximum direct current.

Supplier's Site
Fixed Inductors - 237-1774-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1774-ND
Fixed Inductors 237-1774-ND
6H Unshielded Wirewound Inductor 200mA 150Ohm Nonstandard

6H Unshielded Wirewound Inductor 200mA 150Ohm Nonstandard

Buy Now Datasheet
Inductor;Filter;Ind 6H;Tol -20%, +50%;Cur 200mA;Leads;DCR 150 Ohms - 70218147 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;Filter;Ind 6H;Tol -20%, +50%;Cur 200mA;Leads;DCR 150 Ohms
70218147
Inductor;Filter;Ind 6H;Tol -20%, +50%;Cur 200mA;Leads;DCR 150 Ohms 70218147
Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Triad chokes are manufactured in a wide variety of inductance values and physical configurations. Smoothing chokes are power supply filter chokes having a core with an air gap that prevents saturation at maximum direct current. Specifications. Inductance Ranges: 0.005 H to 15 H. DC Current Ranges: 10 mA to 22.5 A. Resistance Ranges: 0.06 to 3500 Ohms.

Supplier's Site
Inductor, 6H, 0.2A, +50% -20%; Product Range Triad Magnetics - 03F1056 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 6H, 0.2A, +50% -20%; Product Range Triad Magnetics
03F1056
Inductor, 6H, 0.2A, +50% -20%; Product Range Triad Magnetics 03F1056
INDUCTOR, 6H, 0.2A, +50% -20%; Product Range:-; Inductance:6H; DC Current Rating:200mA; DC Resistance Max:150ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

INDUCTOR, 6H, 0.2A, +50% -20%; Product Range:-; Inductance:6H; DC Current Rating:200mA; DC Resistance Max:150ohm; Inductance Tolerance:-20% to +50%; Self Resonant Frequency Min:-; Inductor Case Style:-; No. of Pins:2Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category RF Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number C-14X 237-1774-ND 70218147 03F1056
Product Name Smoothing Filter Chokes Fixed Inductors Inductor;Filter;Ind 6H;Tol -20%, +50%;Cur 200mA;Leads;DCR 150 Ohms Inductor, 6H, 0.2A, +50% -20%; Product Range Triad Magnetics
Inductance Range 6.00E6 microH 6.00E6 microH 6.00E6 microH
Rated DC Current 200 milliamps 200 milliamps 200 milliamps
DCR 150 ohms 150 ohms 150 ohms 150 ohms
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Chassis Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2432-022 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5200 to 200 microH
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 111600 to ? microH
DCR 1.24 ohms
View Details
3 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20220 - Triad Magnetics
Specs
Technology Standard
Inductance Range 22 microH
DCR 0.1500 ohms
View Details
2 suppliers
UT/ET Series Common Mode Inductors - ET2432-023 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 3600 to 150 microH
View Details
2 suppliers