ECS Inc. International Power Inductors ECS-HCMPI-0503Q-R80M-T

Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Description
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-HCMPI-0503Q-R80M-T is a shielded, high-current power inductor designed for DC/DC converters in distributed power systems and battery-powered devices. It features a low-profile surface-mount package measuring 5.5±0.2 mm by 5.3±0.2 mm by 2.9±0.2 mm, with a recommended land pattern of 4.7 mm by 2.0 mm. The part operates over a temperature range of -40°C to +125°C and is AEC-Q200 Grade 1 qualified. It has a nominal inductance of 0.80 µH, a maximum DC resistance of 5.65 mΩ, a saturation current of 20.0 A, and an RMS current rating of 13.1 A at a 40°C temperature rise. The inductor exhibits soft saturation and low acoustic and leakage flux noise, with shielding to reduce EMI.

Datasheet Summary
Powered by GS/AI

The ECS-HCMPI-0503Q-R80M-T is a shielded, high-current power inductor designed for DC/DC converters in distributed power systems and battery-powered devices. It features a low-profile surface-mount package measuring 5.5±0.2 mm by 5.3±0.2 mm by 2.9±0.2 mm, with a recommended land pattern of 4.7 mm by 2.0 mm. The part operates over a temperature range of -40°C to +125°C and is AEC-Q200 Grade 1 qualified. It has a nominal inductance of 0.80 µH, a maximum DC resistance of 5.65 mΩ, a saturation current of 20.0 A, and an RMS current rating of 13.1 A at a 40°C temperature rise. The inductor exhibits soft saturation and low acoustic and leakage flux noise, with shielding to reduce EMI.

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Lenexa, KS, United States
Power Inductors
ECS-HCMPI-0503Q-R80M-T
Power Inductors ECS-HCMPI-0503Q-R80M-T
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.

Supplier's Site Datasheet
Fixed Inductors - 50-ECS-HCMPI-0503Q-R80M-TTR-ND - DigiKey
Thief River Falls, MN, United States
800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 50-ECS-HCMPI-0503Q-R80M-TDKR-ND - DigiKey
Thief River Falls, MN, United States
800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 50-ECS-HCMPI-0503Q-R80M-TCT-ND - DigiKey
Thief River Falls, MN, United States
800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

800nH Shielded Molded Inductor 13.1A 5.65mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number ECS-HCMPI-0503Q-R80M-T 50-ECS-HCMPI-0503Q-R80M-TTR-ND
Product Name Power Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole Surface Mount Technology
Application Power Choke
Inductance Range 0.8000 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-R47M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-3R3M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Power Inductors - ECS-MPI4040R2-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers