Vishay Intertechnology, Inc. 400V 3.1A DPAK MOSFET Transistor IRFR320TR

Description
MOSFET N-CH 400V 3.1A DPAK Product overview: IRFR320TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 400V 3.1A DPAK Product overview: IRFR320TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
400V 3.1A DPAK MOSFET Transistor
278-IRFR320TR
400V 3.1A DPAK MOSFET Transistor 278-IRFR320TR
MOSFET N-CH 400V 3.1A DPAK Product overview: IRFR320TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TR can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 3.1A DPAK Product overview: IRFR320TR from Vishay / Siliconix is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3.1A, DPAK. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 3.1A, DPAK, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFR320TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FETs - Single - IRFR320TR - 1187901-IRFR320TR - Win Source Electronics
Laguna Hills, CA, United States
FETs - Single - IRFR320TR
1187901-IRFR320TR
FETs - Single - IRFR320TR 1187901-IRFR320TR
Manufacturer: Vishay Siliconix Win Source Part Number: 1187901-IRFR320TR Packaging: Tape and Reel Mounting Style: SMD Technology: MOSFET Transistor Polarity: N-Channel Categories: Discrete Semiconductor Products Supplier Device Package: D-Pak Drive Voltage (Max Rds On, Min Rds On): 10V Status: Obsolete Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63 Power Dissipation (Maximum): 2.5W, 42W Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Application Field: Used in Industrial, Power Management Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Vds - Drain-Source Breakdown Voltage: 400V Id - Continuous Drain Current: 3.1A Rds On (Maximum) at Id, Vgs: 1.8Ohm at 1.9A, 10V Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V Gate Source Voltage (Maximum): ±20V Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Manufacturer: Vishay Siliconix
Win Source Part Number: 1187901-IRFR320TR
Packaging: Tape and Reel
Mounting Style: SMD
Technology: MOSFET
Transistor Polarity: N-Channel
Categories: Discrete Semiconductor Products
Supplier Device Package: D-Pak
Drive Voltage (Max Rds On, Min Rds On): 10V
Status: Obsolete
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-252-3, DPak (2 Leads + Tab), SC-63
Power Dissipation (Maximum): 2.5W, 42W
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Application Field: Used in Industrial, Power Management
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Vds - Drain-Source Breakdown Voltage: 400V
Id - Continuous Drain Current: 3.1A
Rds On (Maximum) at Id, Vgs: 1.8Ohm at 1.9A, 10V
Gate Source Voltage(th) (Maximum) at Id: 4V at 250μA
Gate Charge (Qg) (Maximum) at Vgs: 20nC at 10V
Gate Source Voltage (Maximum): ±20V
Input Capacitance (Ciss) (Maximum) at Vds: 350pF at 25V

Buy Now
Single FETs, MOSFETs - IRFR320TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFR320TR-ND
Single FETs, MOSFETs IRFR320TR-ND
N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

N-Channel 400V 3.1A (Tc) 2.5W (Ta), 42W (Tc) Surface Mount D-Pak

Buy Now Datasheet
Integrated Circuits (ICs) - Transistors - MOSFETs - IRFR320TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Transistors - MOSFETs
IRFR320TR
Integrated Circuits (ICs) - Transistors - MOSFETs IRFR320TR
Integrated Circuits (ICs) - Transistors - MOSFETs

Integrated Circuits (ICs) - Transistors - MOSFETs

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Power MOSFET Transistors RF Transistors
Product Number 278-IRFR320TR 1187901-IRFR320TR IRFR320TR-ND IRFR320TR
Product Name 400V 3.1A DPAK MOSFET Transistor FETs - Single - IRFR320TR Single FETs, MOSFETs Integrated Circuits (ICs) - Transistors - MOSFETs
PD 2500 milliwatts 2500 to 42000 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Type Tape & Reel (TR) SOT3; TO-252 (DPAK) TO-252 (DPAK); TO-252-3, DPAK (2 Leads + Tab), SC-63
Packing Method Tape & Reel (TR) Tape Reel; Tape and Reel
Unlock Full Specs
to access all available technical data