Vishay Intertechnology, Inc. N-Channel 600V 6.2A MOSFET Transistor IRFBC40ASTRLPBF

Description
600V 6.2A N-Channel MOSFET, 1.2R Rds On, D2PAK Product overview: IRFBC40ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
600V 6.2A N-Channel MOSFET, 1.2R Rds On, D2PAK Product overview: IRFBC40ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASTRLPBF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
N-Channel 600V 6.2A MOSFET Transistor
278-IRFBC40ASTRLPBF
N-Channel 600V 6.2A MOSFET Transistor 278-IRFBC40ASTRLPBF
600V 6.2A N-Channel MOSFET, 1.2R Rds On, D2PAK Product overview: IRFBC40ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASTRLPBF can be used for catalog matching and distributor lookup.

600V 6.2A N-Channel MOSFET, 1.2R Rds On, D2PAK Product overview: IRFBC40ASTRLPBF from Vishay is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include N-Channel, 600V, 6.2A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 600V, 6.2A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-IRFBC40ASTRLPBF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - IRFBC40ASTRLPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40ASTRLPBFTR-ND
Single FETs, MOSFETs IRFBC40ASTRLPBFTR-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRFBC40ASTRLPBFDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40ASTRLPBFDKR-ND
Single FETs, MOSFETs IRFBC40ASTRLPBFDKR-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Single FETs, MOSFETs - IRFBC40ASTRLPBFCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
IRFBC40ASTRLPBFCT-ND
Single FETs, MOSFETs IRFBC40ASTRLPBFCT-ND
N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

N-Channel 600V 6.2A (Tc) 125W (Tc) Surface Mount D²PAK (TO-263)

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - IRFBC40ASTRLPBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
IRFBC40ASTRLPBF
Discrete Semiconductor Products - Transistors - FETs, MOSFETs IRFBC40ASTRLPBF
MOSFET N-CH 600V 6.2A D2PAK

MOSFET N-CH 600V 6.2A D2PAK

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-Chan 600V 6.2 Amp

MOSFET N-Chan 600V 6.2 Amp

Buy Now Datasheet
N Channel Mosfet, 600V, 6.2A D2-Pak, Full Reel; Channel Type Vishay - 41K2156 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 600V, 6.2A D2-Pak, Full Reel; Channel Type Vishay
41K2156
N Channel Mosfet, 600V, 6.2A D2-Pak, Full Reel; Channel Type Vishay 41K2156
N CHANNEL MOSFET, 600V, 6.2A D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

N CHANNEL MOSFET, 600V, 6.2A D2-PAK, FULL REEL; Channel Type:N Channel; Drain Source Voltage Vds:600V; Continuous Drain Current Id:6.2A; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:10V; Power Dissipation:125W RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 278-IRFBC40ASTRLPBF IRFBC40ASTRLPBFTR-ND IRFBC40ASTRLPBF IRFBC40ASTRLPBF 41K2156
Product Name N-Channel 600V 6.2A MOSFET Transistor Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs MOSFET N Channel Mosfet, 600V, 6.2A D2-Pak, Full Reel; Channel Type Vishay
Polarity N-Channel N-Channel N-Channel
PD 125000 milliwatts 125000 milliwatts
TJ -55 C (-67 F)
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors (BJT) - Single - 2SB1165S - 906321-2SB1165S - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Transistor Grade / Operating Range Automotive
View Details
4 suppliers
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 21 dB
View Details
4 suppliers