Qorvo DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT TGF2023-2-02

Description
Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power gain of 21 dB at 3 GHz. The maximum power added efficiency is 73.3% which makes the TGF2023-2-02 appropriate for high efficiency applications. The part is lead-free and RoHS compliant.
Request a Quote Datasheet
Description
Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power gain of 21 dB at 3 GHz. The maximum power added efficiency is 73.3% which makes the TGF2023-2-02 appropriate for high efficiency applications. The part is lead-free and RoHS compliant.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-02 - Qorvo
Greensboro, NC, United States
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT
TGF2023-2-02
DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT TGF2023-2-02
Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz. The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power gain of 21 dB at 3 GHz. The maximum power added efficiency is 73.3% which makes the TGF2023-2-02 appropriate for high efficiency applications. The part is lead-free and RoHS compliant.

Qorvo's TGF2023-2-02 is a discrete 2.5 mm GaN on SiC HEMT which operates from DC to 18 GHz.

The TGF2023-2-02 typically provides 40.1 dBm of saturated output power with power gain of 21 dB at 3 GHz. The maximum power added efficiency is 73.3% which makes the TGF2023-2-02 appropriate for high efficiency applications.

The part is lead-free and RoHS compliant.

Supplier's Site Datasheet
RF FETs, MOSFETs - 2312-TGF2023-2-02-ND - DigiKey
Thief River Falls, MN, United States
RF FETs, MOSFETs
2312-TGF2023-2-02-ND
RF FETs, MOSFETs 2312-TGF2023-2-02-ND
DC-18GHZ,12W DISCRETE PWR GAN/SI

DC-18GHZ,12W DISCRETE PWR GAN/SI

Buy Now Datasheet
Transistors - TGF2023-2-02 - ODG (Origin Data Global)
Shenzhen, China
Transistors
TGF2023-2-02
Transistors TGF2023-2-02
RF JFET Transistors DC-18GHZ 12W TQGaN25 PAE 73.3% Gain 21dB

RF JFET Transistors DC-18GHZ 12W TQGaN25 PAE 73.3% Gain 21dB

Supplier's Site Datasheet
Sheung Wan, Hong Kong
RF JFET Transistors
TGF2023-2-02
RF JFET Transistors TGF2023-2-02
RF JFET Transistors DC-18GHZ 12W TQGaN25 PAE 73.3% Gain 21dB

RF JFET Transistors DC-18GHZ 12W TQGaN25 PAE 73.3% Gain 21dB

Buy Now Datasheet

Technical Specifications

  Qorvo DigiKey ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category RF Transistors Transistors Transistors Transistors
Product Number TGF2023-2-02 2312-TGF2023-2-02-ND TGF2023-2-02 TGF2023-2-02
Product Name DC - 18 GHz, 12 Watt Discrete Power GaN on SiC HEMT RF FETs, MOSFETs Transistors RF JFET Transistors
Transistor Technology / Material GaN on SiC
Unlock Full Specs
to access all available technical data

Similar Products

DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor - QPD1009 - Qorvo
Specs
Transistor Technology / Material DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type QFN
Power Gain 24 dB
View Details
4 suppliers
DC - 3.2 GHz, 125 Watt, 50 Volt GaN RF Power Transistor - QPD1008 - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 17 dB
View Details
2 suppliers
DC - 14 GHz, 100 Watt Discrete Power GaN on SiC HEMT - TGF2023-2-20 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 19.2 dB
View Details
2 suppliers