Infineon Technologies AG Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single AUIRF7484Q

Description
Win Source Part Number: 1047084-AUIRF7484Q Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 95 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10mOhm @ 14A, 7V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 7 V Input Capacitance (Ciss) (Max) @ Vds: 3520 pF @ 25 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001517960 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 7V
Request a Quote Datasheet
Description
Win Source Part Number: 1047084-AUIRF7484Q Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 95 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10mOhm @ 14A, 7V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 7 V Input Capacitance (Ciss) (Max) @ Vds: 3520 pF @ 25 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001517960 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 7V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single - 1047084-AUIRF7484Q - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single
1047084-AUIRF7484Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single 1047084-AUIRF7484Q
Win Source Part Number: 1047084-AUIRF7484Q Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single Series: HEXFET® Package: Tube Standard Package: 95 Mounting: SMD (SMT) Technology: MOSFET (Metal Oxide) FET Type: N-Channel Drain to Source Voltage (Vdss): 40 V Current - Continuous Drain (Id) @ 25°C: 14A (Ta) Rds On (Max) @ Id, Vgs: 10mOhm @ 14A, 7V Vgs(th) (Max) @ Id: 2V @ 250µA Power Dissipation (Max): 2.5W (Ta) Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SO Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 7 V Input Capacitance (Ciss) (Max) @ Vds: 3520 pF @ 25 V Vgs (Max): ±8V Temperature Range - Operating: -55°C ~ 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Infineon Technologies Other Names: SP001517960 Product Status: Obsolete Drive Voltage (Max Rds On, Min Rds On): 7V

Win Source Part Number: 1047084-AUIRF7484Q
Category: Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Series: HEXFET®
Package: Tube
Standard Package: 95
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 40 V
Current - Continuous Drain (Id) @ 25°C: 14A (Ta)
Rds On (Max) @ Id, Vgs: 10mOhm @ 14A, 7V
Vgs(th) (Max) @ Id: 2V @ 250µA
Power Dissipation (Max): 2.5W (Ta)
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SO
Gate Charge (Qg) (Max) @ Vgs: 100 nC @ 7 V
Input Capacitance (Ciss) (Max) @ Vds: 3520 pF @ 25 V
Vgs (Max): ±8V
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Infineon Technologies
Other Names: SP001517960
Product Status: Obsolete
Drive Voltage (Max Rds On, Min Rds On): 7V

Buy Now Datasheet
Single FETs, MOSFETs - AUIRF7484Q-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
AUIRF7484Q-ND
Single FETs, MOSFETs AUIRF7484Q-ND
N-Channel 40V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO

N-Channel 40V 14A (Ta) 2.5W (Ta) Surface Mount 8-SO

Buy Now Datasheet
40V 14A MOSFET Transistor - 278-AUIRF7484Q - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
40V 14A MOSFET Transistor
278-AUIRF7484Q
40V 14A MOSFET Transistor 278-AUIRF7484Q
MOSFET N CH 40V 14A 8-SO Product overview: AUIRF7484Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7484Q can be used for catalog matching and distributor lookup.

MOSFET N CH 40V 14A 8-SO Product overview: AUIRF7484Q from Infineon Technologies is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 14A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 40V, 14A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-AUIRF7484Q can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - AUIRF7484Q - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
AUIRF7484Q
Discrete Semiconductor Products - Transistors - FETs, MOSFETs AUIRF7484Q
MOSFET N CH 40V 14A 8-SO

MOSFET N CH 40V 14A 8-SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 1047084-AUIRF7484Q AUIRF7484Q-ND 278-AUIRF7484Q AUIRF7484Q
Product Name Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single Single FETs, MOSFETs 40V 14A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel
PD 2500 milliwatts 2500 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Power Transistor - 1111797 - Richardson RFPD
Specs
Transistor Technology / Material GaN
Package Type Die
Power Gain 15.3 dB
View Details
GaAs Fet Switches - KCB817 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 6000 MHz
View Details
TRANSISTORS - Transistors (BJT) - Single - 2N4403RP - 854968-2N4403RP - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details