Manufacturer: ON Semiconductor
Win Source Part Number: 906321-2SB1165S
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 906321-2SB1165S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SB1165S |
| Package Type | SOT3 |