Vishay Precision Group N Channel Mosfet, 500V, 4.5A To-220; Channel Type Vishay IRF830PBF.

Description
N CHANNEL MOSFET, 500V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No
Description
N CHANNEL MOSFET, 500V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
N Channel Mosfet, 500V, 4.5A To-220; Channel Type Vishay - 26AC0651 - Newark, An Avnet Company
Chicago, IL, United States
N Channel Mosfet, 500V, 4.5A To-220; Channel Type Vishay
26AC0651
N Channel Mosfet, 500V, 4.5A To-220; Channel Type Vishay 26AC0651
N CHANNEL MOSFET, 500V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

N CHANNEL MOSFET, 500V, 4.5A TO-220; Channel Type:N Channel; Drain Source Voltage Vds:500V; Continuous Drain Current Id:4.5A; Transistor Mounting:Through Hole; Rds(on) Test Voltage:10V; Gate Source Threshold Voltage Max:4V; MSL:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 26AC0651
Product Name N Channel Mosfet, 500V, 4.5A To-220; Channel Type Vishay
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

20 V, P-channel Trench MOSFET - BUK4D110-20PH - Nexperia B.V.
Specs
MOSFET Operating Mode Enhancement
V(BR)DSS -20 volts
IDSS -6700 milliamps
View Details
 - 2EDF8275FXUMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Package Type PG-DSO-16
Packing Method Tape Reel; Tape & Reel
View Details
CSD75208W1015 CSD75208W1015, Dual Common Source 20-V P-Channel NexFET? Power MOSFETs - CSD75208W1015T - Texas Instruments
Specs
Polarity P-Channel
V(BR)DSS -20 volts
rDS(on) 0.1080 ohms
View Details
7 suppliers
MOSFETs - 1223251 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity P-Channel
MOSFET Operating Mode Enhancement
Package Type TO-252 (DPAK); Dpak (to-252)
View Details