N-Channel 100V 520mA (Tc) 6.25W (Tc) Surface Mount SOT-223
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 1024424-BSP110,115
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
Polarity: N-Channel
Power Dissipation (Max): 6.25W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 5V
Status: Obsolete(EOL)
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: SOT-223
Dimension: TO-261-4, TO-261AA
Drain-Source Breakdown Voltage: 100V
Continuous Drain Current at 25°C: 520mA (Tc)
Gate-Source Threshold Voltage: 2V @ 1mA
Max Input Capacitance: 40pF @ 10V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 10 Ohm @ 150mA, 5V
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
MOSFET N-CH 100V 520MA SOT223 Product overview: BSP110,115 from Nexperia is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 520MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 100V, 520MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-BSP110,115 can be used for catalog matching and distributor lookup.
MOSFET N-CH 100V 520MA SOT223
MOSFET Transistor, N Channel, 150 mA, 100 V, 5 ohm, 5 V, 2 V RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | 568-6812-2-ND | 1024424-BSP110,115 | 278-BSP110,115 | BSP110,115 | 34R3017 |
| Product Name | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - BSP110,115 | 100V 520MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | Mosfet Transistor, N Channel, 150 Ma, 100 V, 5 Ohm, 5 V, 2 V Rohs Compliant Nexperia |
| Polarity | N-Channel | N-Channel; N-Channel | N-Channel | ||
| Package Type | SOT223; TO-261-4, TO-261AA | SOT3; SOT-223 | Tape & Reel (TR) | TO-261-4, TO-261AA | TO-3 |
| V(BR)DSS | 100 volts |