Rochester Electronics TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4066-DL-1EX 2SK4066-DL-1EX

Description
Manufacturer: ON Semiconductor Win Source Part Number: 855436-2SK4066-DL-1E X Features: 60 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 855436-2SK4066-DL-1E X Features: 60 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2SK4066-DL-1EX is an N-channel power MOSFET designed for high-current switching applications, with a drain-to-source voltage rating of 60 V and a continuous drain current of 100 A. It is packaged in a TO-263-2L surface-mount case, with dimensions consistent with the JEDEC SC-83 standard. The device has a typical on-resistance of 3.6 mΩ at 10 V gate drive and 4.7 mΩ at 4 V gate drive, and features a total gate charge of 220 nC. The avalanche energy rating is 850 mJ at a single pulse, with a peak avalanche current of 70 A. The channel operating temperature range extends to 150 °C, and storage temperature ranges from -55 °C to +150 °C. The part is supplied in 800-piece reels.

Datasheet Summary
Powered by GS/AI

The 2SK4066-DL-1EX is an N-channel power MOSFET designed for high-current switching applications, with a drain-to-source voltage rating of 60 V and a continuous drain current of 100 A. It is packaged in a TO-263-2L surface-mount case, with dimensions consistent with the JEDEC SC-83 standard. The device has a typical on-resistance of 3.6 mΩ at 10 V gate drive and 4.7 mΩ at 4 V gate drive, and features a total gate charge of 220 nC. The avalanche energy rating is 850 mJ at a single pulse, with a peak avalanche current of 70 A. The channel operating temperature range extends to 150 °C, and storage temperature ranges from -55 °C to +150 °C. The part is supplied in 800-piece reels.

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4066-DL-1EX - 855436-2SK4066-DL-1EX - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4066-DL-1EX
855436-2SK4066-DL-1EX
TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4066-DL-1EX 855436-2SK4066-DL-1EX
Manufacturer: ON Semiconductor Win Source Part Number: 855436-2SK4066-DL-1E X Features: 60 V Package: Bulk Part Status: Obsolete Categories: Discrete Semiconductor Products Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: ON Semiconductor
Win Source Part Number: 855436-2SK4066-DL-1EX
Features: 60 V
Package: Bulk
Part Status: Obsolete
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Metal-Oxide Semiconductor FET (MOSFET)
Product Number 855436-2SK4066-DL-1EX
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - 2SK4066-DL-1EX
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

TRANSISTORS - Transistors - FETs, MOSFETs - RF - BUK766R0-60E,118 - 1025290-BUK766R0-60E,118 - Win Source Electronics
Specs
Polarity N-Channel; N-Channel
V(BR)DSS 60 volts
PD 182000 milliwatts
View Details
4 suppliers
MOSFET High Freq Sync Buck NexFET - 815-CSD96370Q5M - Utmel Electronic Limited
Specs
TJ -40 to 150 C (-40 to 302 F)
Packing Method Tape Reel; Tape & Reel (TR)
View Details
MOSFETs - 1220604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
MOSFET Operating Mode Enhancement
Package Type SOT23; Sot-23
View Details