DualCool? N-Channel NexFET? Power MOSFET 8-VSON-CLIP -55 to 150
N-CH Power MOSFET 25V 22A 8-Pin SON EP Product overview: CSD16408Q5C from Texas Instruments is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 22A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 25V, 22A, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-CSD16408Q5C can be used for catalog matching and distributor lookup.
N-Channel 25V 22A (Ta), 113A (Tc) 3.1W (Ta) Surface Mount 8-VSON-CLIP (5x6)
Power Field-Effect Transistor, 113A I(D), 25V, 0.0068ohm, 1-Element, N-Channel, Silicon, Metal-oxide Semiconductor FET
Manufacturer: Texas Instruments
Win Source Part Number: 1163516-CSD16408Q5C
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
MOSFET N-CH 25V 22A/113A 8VSON
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Power MOSFET | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Power MOSFET | Power MOSFET | RF Transistors |
| Product Number | CSD16408Q5C | 278-CSD16408Q5C | 296-25647-2-ND | CSD16408Q5C | 1163516-CSD16408Q5C | CSD16408Q5C |
| Product Name | CSD16408Q5C DualCool? N-Channel NexFET? Power MOSFET | 25V 22A MOSFET Transistor | Single FETs, MOSFETs | TRANSISTORS - Transistors - FETs, MOSFETs - RF - CSD16408Q5C | Discrete Semiconductor Products - Transistors - FETs, MOSFETs | |
| Polarity | N-Channel | N-Channel | N-Channel | |||
| V(BR)DSS | 25 volts | 25 volts | ||||
| rDS(on) | 0.0068 ohms | 0.0068 ohms | ||||
| IDSS | 141000 milliamps | |||||
| QG | 6.7 nC |