SCHURTER Inc Low frequency ground wire choke, fully potted resign DEN

Description
Description Ground wire chokes (ground line chokes) Wire leads Fully potted resign Applications Separating the main earth line to periphery devices This type of chokes permits the building of a system free of ground wire loops
Request a Quote
Description
Description Ground wire chokes (ground line chokes) Wire leads Fully potted resign Applications Separating the main earth line to periphery devices This type of chokes permits the building of a system free of ground wire loops
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

DEN is a low-frequency ground wire choke, fully potted in resin, designed to eliminate ground loops by isolating the main earth line from peripheral devices. It features wire leads and is rated for 16 A or 25 A at 40 °C ambient temperature, with a rated inductance of 4 mH and an isolation voltage of 2 kV RMS. The component operates from -25 °C to 100 °C and supports frequencies below 5 MHz. The case dimensions are either 25.5 mm × 25.5 mm for the 16 A variant or 40 mm × 30.8 mm for the 25 A variant. It is constructed with UL 94V-0 materials, complies with IEC/UL 62368-1, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements.

Datasheet Summary
Powered by GS/AI

DEN is a low-frequency ground wire choke, fully potted in resin, designed to eliminate ground loops by isolating the main earth line from peripheral devices. It features wire leads and is rated for 16 A or 25 A at 40 °C ambient temperature, with a rated inductance of 4 mH and an isolation voltage of 2 kV RMS. The component operates from -25 °C to 100 °C and supports frequencies below 5 MHz. The case dimensions are either 25.5 mm × 25.5 mm for the 16 A variant or 40 mm × 30.8 mm for the 25 A variant. It is constructed with UL 94V-0 materials, complies with IEC/UL 62368-1, and meets CE, UKCA, RoHS, China RoHS, and REACH requirements.

Suppliers

Company
Product
Description
Supplier Links
Low frequency ground wire choke, fully potted resign - DEN - SCHURTER Inc
Santa Rosa, CA, United States
Low frequency ground wire choke, fully potted resign
DEN
Low frequency ground wire choke, fully potted resign DEN
Description Ground wire chokes (ground line chokes) Wire leads Fully potted resign Applications Separating the main earth line to periphery devices This type of chokes permits the building of a system free of ground wire loops

Description

  • Ground wire chokes (ground line chokes)
  • Wire leads
  • Fully potted resign

Applications

  • Separating the main earth line to periphery devices
  • This type of chokes permits the building of a system free of ground wire loops
Supplier's Site Datasheet

Technical Specifications

  SCHURTER Inc
Product Category Inductors, Coils, and Chokes
Product Number DEN
Product Name Low frequency ground wire choke, fully potted resign
Operating Temperature -25 to 100 C (-13 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Magnetically Compensated Choke, 1- and 3-phase - DFK - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Inductance Range 1000 to 20000 microH
View Details
Dual 3000uH 40A 0.006Ohm Inductor and Choke - 839-DKIP-0233-4003 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 3000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
Common Mode Chokes - 486-3-127-623-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-3-127-622-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details