TE Connectivity Power Inductors 2176638-6

Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Inductors - 2176638-6 - TE Connectivity
Berwyn, PA, United States
Power Inductors
2176638-6
Power Inductors 2176638-6
Dimensions Product Height : 1.55 MM  [.061 INCH ] Product Length : 3.2 MM  [.125 INCH ] Product Width : 2.5 MM  [.098 INCH ] Electrical Characteristics Current Rating (Max) (MAMP) : 1000 DC Resistance (OHM) : .18 Inductance (MICHEN) : 4.7 Passive Component Tolerance (PCT) : 30 Self Resonant Frequency (MHZ) : 40 Operation/Applicatio n Shielded : No Packaging Features Packaging Method : Taped & Reeled Product Type Features Element Type : Wire Wound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Dimensions


  • Product Height : 1.55 MM  [.061 INCH ]
  • Product Length : 3.2 MM  [.125 INCH ]
  • Product Width : 2.5 MM  [.098 INCH ]

Electrical Characteristics


  • Current Rating (Max) (MAMP) : 1000
  • DC Resistance (OHM) : .18
  • Inductance (MICHEN) : 4.7
  • Passive Component Tolerance (PCT) : 30
  • Self Resonant Frequency (MHZ) : 40

Operation/Application


  • Shielded : No

Packaging Features


  • Packaging Method : Taped & Reeled

Product Type Features


  • Element Type : Wire Wound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
Surface Mount Inductors - 171141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171141
Surface Mount Inductors 171141
TE Connectivity 3627322515C4R7N

TE Connectivity 3627322515C4R7N

Supplier's Site
Surface Mount Inductors - 171142 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171142
Surface Mount Inductors 171142
TE Connectivity 3627322515C4R7N

TE Connectivity 3627322515C4R7N

Supplier's Site
Surface Mount Inductors - 171142P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
171142P
Surface Mount Inductors 171142P
Power Inductor SMD 3627C 4R7 30%

Power Inductor SMD 3627C 4R7 30%

Supplier's Site

Technical Specifications

  TE Connectivity RS Components, Ltd. RS Components, Ltd.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2176638-6 171141 171142P
Product Name Power Inductors Surface Mount Inductors Surface Mount Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke Power Choke
Inductance Range 4.7 microH 4.7 microH 4.7 microH
Inductance Tolerance 30 (+/- %)
DCR 0.1800 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1625813-5 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 4700 microH
View Details
Chokes - 1624117-9 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-8 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0028 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers