Vishay Intertechnology, Inc. Dual 5.3KV Bipolar Transistor ILD74-X009

Description
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD74-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009 can be used for catalog matching and distributor lookup.
Request a Quote
Description
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD74-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009 can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ILD74-X009 is a dual-channel optocoupler with an infrared LED and silicon NPN phototransistor, housed in an SMD-16 package measuring 10.3 mm in length. It provides electrical isolation up to 4420 Vrms and offers a typical current transfer ratio of 35 %. The device meets UL 1577, cUL, CQC, and FIMKO safety approvals, with a creepage and clearance distance of at least 7 mm and an insulation thickness of 0.4 mm. It is rated for operation from -55 °C to +100 °C and complies with IEC 60747-5-5 for safe electrical insulation. The part supports TTL-compatible signals and has a coupling capacitance of 0.5 pF.

Datasheet Summary
Powered by GS/AI

The ILD74-X009 is a dual-channel optocoupler with an infrared LED and silicon NPN phototransistor, housed in an SMD-16 package measuring 10.3 mm in length. It provides electrical isolation up to 4420 Vrms and offers a typical current transfer ratio of 35 %. The device meets UL 1577, cUL, CQC, and FIMKO safety approvals, with a creepage and clearance distance of at least 7 mm and an insulation thickness of 0.4 mm. It is rated for operation from -55 °C to +100 °C and complies with IEC 60747-5-5 for safe electrical insulation. The part supports TTL-compatible signals and has a coupling capacitance of 0.5 pF.

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Dual 5.3KV Bipolar Transistor
903-ILD74-X009
Dual 5.3KV Bipolar Transistor 903-ILD74-X009
OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD74-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009 can be used for catalog matching and distributor lookup.

OPTOISO 5.3KV 2CH TRANS 8SMD Product overview: ILD74-X009 from Vishay Semiconductor - Opto Division is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.3KV. Search-friendly keywords include transistor, BJT, switching, amplification, Dual, 5.3KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-ILD74-X009 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category Bipolar RF Transistors
Product Number 903-ILD74-X009
Product Name Dual 5.3KV Bipolar Transistor
Package Type Tube
Unlock Full Specs
to access all available technical data