The 2SC3746 is an NPN epitaxial planar silicon transistor for high-speed switching and power amplification, housed in a TO-220ML package measuring 10.0 mm × 4.5 mm × 7.5 mm. It supports a collector-to-emitter
Manufacturer: ON Semiconductor
Win Source Part Number: 855171-2SC3746S
Series: *
Features: Bipolar (BJT) Transistor
Package: Bulk
Categories: Discrete Semiconductor Products
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
| Win Source Electronics | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 855171-2SC3746S |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SC3746S |
| Package Type | SOT3 |