Infineon Technologies AG Automotive 30V 0.1A SOT-23 Bipolar Transistor BC848C E6327

Description
Trans GP BJT NPN 30V 0.1A Automotive 3-Pin SOT-23 T/R Product overview: BC848C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C E6327 can be used for catalog matching and distributor lookup.
Request a Quote
Description
Trans GP BJT NPN 30V 0.1A Automotive 3-Pin SOT-23 T/R Product overview: BC848C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C E6327 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore
Automotive 30V 0.1A SOT-23 Bipolar Transistor
276-BC848C E6327
Automotive 30V 0.1A SOT-23 Bipolar Transistor 276-BC848C E6327
Trans GP BJT NPN 30V 0.1A Automotive 3-Pin SOT-23 T/R Product overview: BC848C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C E6327 can be used for catalog matching and distributor lookup.

Trans GP BJT NPN 30V 0.1A Automotive 3-Pin SOT-23 T/R Product overview: BC848C E6327 from Infineon Technologies is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 30V, 0.1A, SOT-23. Search-friendly keywords include transistor, BJT, switching, amplification, Automotive, 30V, 0.1A, SOT-23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC848C E6327 can be used for catalog matching and distributor lookup.

Supplier's Site
Discrete Semiconductor Products - 232248-BC848C E6327 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products
232248-BC848C E6327
Discrete Semiconductor Products 232248-BC848C E6327
Manufacturer: Infineon Technologies Win Source Part Number: 232248-BC848C E6327 Category: Discrete Semiconductor Products Family: Transistors(BJT) - Single Family Name: BC 848C Alternative Parts (Cross-Reference): BC848CE6433XT; BC848C; BC848CE6327XT; BC848CE6433; Introduction Date: April 01, 1996 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Sufficient

Manufacturer: Infineon Technologies
Win Source Part Number: 232248-BC848C E6327
Category: Discrete Semiconductor Products
Family: Transistors(BJT) - Single
Family Name: BC 848C
Alternative Parts (Cross-Reference): BC848CE6433XT; BC848C; BC848CE6327XT; BC848CE6433;
Introduction Date: April 01, 1996
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-BC848C E6327 232248-BC848C E6327
Product Name Automotive 30V 0.1A SOT-23 Bipolar Transistor Discrete Semiconductor Products
Package Type SOT3; SOT23
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697473 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type SOT23; Sot-23
Number of units in IC 2
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BCM856SH6327XTSA1 - 109924-BCM856SH6327XTSA1 - Win Source Electronics
Specs
Polarity PNP; 2 PNP (Dual)
Package Type SOT3; PG-SOT363-6
View Details
7 suppliers
80 V, 1 A PNP medium power transistors - BC53-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061
View Details
6 suppliers