NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package, rated for a collector-emitter voltage of 65 V and a collector current of 100 mA, with a DC current gain between 200 and 450 for the BC846B variant. The device has a maximum power dissipation of 250 mW and a junction temperature rating of 150 °C. Thermal resistance from junction to ambient is 500 K/W when mounted on a standard FR4 PCB.
NPN general-purpose transistors in a small SOT23 (TO236AB) Surface-Mounted Device (SMD) plastic package.
Table 1.Product overview
Type number
-
Package
-
PNP complement
Nexperia
-
JEDEC
BC846
SOT23
TO-236AB
BC856
BC846A
BC856A
BC846B
BC856B
Features and benefits
Applications
Small Signal Bipolar Transistor, 0.1A I(C), 65V V(BR)CEO, 1-Element, NPN, Silicon, TO-236AB
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB
Bipolar (BJT) Transistor NPN 65V 100mA 100MHz 250mW Surface Mount TO-236AB
Manufacturer: Nexperia USA Inc.
Win Source Part Number: 769722-BC846B,235
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: 150°C (TJ)
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Power - Max: 250mW
Transistor Type: NPN
Frequency - Transition: 100MHz
Family Name: BC846B
Categories: Discrete Semiconductor Products
Manufacturer Package: TO-236AB (SOT23)
Current - Collector (Ic) (Maximum): 100mA
Voltage - Collector Emitter Breakdown (Maximum): 65V
Vce Saturation (Maximum) @ Ib, Ic: 400mV @ 5mA, 100mA
Current - Collector Cutoff (Maximum): 15nA (ICBO)
DC Current Gain (hFE) (Minimum) @ Ic, Vce: 200 @ 2mA, 5V
Alternative Parts (Cross-Reference): BC846BT; BC846B-TP-HF; BC846B RF; BC846B;
Introduction Date: September 01, 1994
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
NPN BJT Transistor, 65V, 100mA, TO-236 3-Pin Product overview: BC846B,235 from Nexperia is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 65V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 65V, 100mA, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-BC846B,235 can be used for catalog matching and distributor lookup.
TRANS NPN 65V 0.1A TO236AB
65V 250mW 200@2mA,5V 100mA NPN SOT-23 Bipolar Transistors - BJT ROHS
TRANS NPN 65V 0.1A TO236AB
| Nexperia B.V. | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | BC846B,235 | BC846B,235 | 1727-1876-2-ND | 769722-BC846B,235 | 276-BC846B,235 | BC846B,235 | BC846B,235 | BC846B,235 |
| Product Name | 65 V, 100 mA NPN general-purpose transistors | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - BC846B,235 | 65V 100mA Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Triode/MOS Tube/Transistor >> Bipolar Transistors - BJT | Single Bipolar Transistors | |
| Package Type | SOT23; SOT23 SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT3; SOT23 | SOT23 | SOT23; TO-236-3, SC-59, SOT-23-3 | ||
| IC(max) | 100 milliamps | 1.50E-5 milliamps | 100 milliamps | 100 milliamps | 100 milliamps | |||
| VCEO | 65 volts | 65 volts | 65 volts | 65 volts | ||||
| PD | 250 milliwatts | 250 milliwatts | ||||||
| TJ | 150 C (302 F) | 150 C (302 F) | -65 C (-85 F) | 150 C (302 F) |