Vishay Precision Group Transistor, Photovoltaic Output Optoisolators ILD2

Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet
Description
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photovoltaic Output Optoisolators - ILD2-ND - DigiKey
Thief River Falls, MN, United States
Transistor, Photovoltaic Output Optoisolators
ILD2-ND
Transistor, Photovoltaic Output Optoisolators ILD2-ND
Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Optoisolator Transistor Output 5300Vrms 2 Channel 8-DIP

Buy Now Datasheet
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V (Typ.) - 70061470 - Allied Electronics, Inc.
Fort Worth, TX, USA
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V (Typ.)
70061470
Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V (Typ.) 70061470
Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.) Lead-free component The ILD2⁄ILQ1⁄2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. They are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation.

Dual Quad Channel Phototransistor Output Optocouplers, 1.25 V (Typ.)

  • Lead-free component
    The ILD2⁄ILQ1⁄2 are optically coupled isolated pairs employing GaAs infrared LEDs and silicon NPN phototransistor. Signal information, including a DC level, can be transmitted by the drive while maintaining a high degree of electrical isolation between input and output. They are especially designed for driving medium-speed logic and can be used to eliminate troublesome ground loop and noise problems. Also these couplers can be used to replace relays and transformers in many digital interface applications such as CTR modulation.
Supplier's Site
Sheung Wan, Hong Kong
Transistor Output Optocouplers
ILD2
Transistor Output Optocouplers ILD2
Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Transistor Output Optocouplers Phototransistor Out Dual CTR >100%

Buy Now Datasheet
Transistor Output Optocoupler, 2, 5.3 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Vishay - 61M6740 - Newark, An Avnet Company
Chicago, IL, United States
Transistor Output Optocoupler, 2, 5.3 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Vishay
61M6740
Transistor Output Optocoupler, 2, 5.3 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Vishay 61M6740
Transistor Output Optocoupler, 2, 5.3 kV, 100 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Transistor Output Optocoupler, 2, 5.3 kV, 100 %, 60 mA, DIP, 8 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Optocouplers Optocouplers Optocouplers Optocouplers
Product Number ILD2-ND 70061470 ILD2 61M6740
Product Name Transistor, Photovoltaic Output Optoisolators Optoisolater; Analog; 8-Pin DIP; Transistor; 2 Channel; 1.25 V (Typ.) Transistor Output Optocouplers Transistor Output Optocoupler, 2, 5.3 Kv, 100 %, 60 Ma, Dip, 8 Rohs Compliant Vishay
Input DC
Output Phototransistor Phototransistor
Package Type "8-DIP (0.300"", 7.62mm)" 8-Pin DIP
Mounting Option Through Hole Surface Mount
Isolation Voltage 5300 volts 5300 volts
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-5201-1-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
Solid State Relays - 1025555 - RS Components, Ltd.
Specs
Output Scr
Approvals RoHS Compliant
Mounting Option Panel mount
View Details
LOGIC IC OUTPUT OPTOCOUPLER - 699-6N136V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor with Base
Package Type Tube
View Details