WAGO Optocoupler module 286-752

Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet
Description
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width: 15 mm; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler module - 286-752 - WAGO
Germantown, WI, United States
Optocoupler module
286-752
Optocoupler module 286-752
Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width: 15 mm; gray

Optocoupler module; Nominal input voltage: 24 VDC; Output voltage range: 20 … 30 VDC; Limiting continuous current: 0.5 A; 3-wire connection/high-side switching; Frequency: 25 kHz; Red status indicator; Module width: 15 mm; gray

Supplier's Site Datasheet
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Wago - 29K1615 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Wago
29K1615
Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Wago 29K1615
OPTOCOUPLER, PHOTOTRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:6Pins; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: No

OPTOCOUPLER, PHOTOTRANSISTOR, 2.5KV; No. of Channels:1 Channel; Optocoupler Case Style:Module; No. of Pins:6Pins; Forward Current If Max:-; Isolation Voltage:-; CTR Min:-; Collector Emitter Voltage V(br)ceo:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  WAGO Newark, An Avnet Company
Product Category Optocouplers Optocouplers
Product Number 286-752 29K1615
Product Name Optocoupler module Optocoupler, Phototransistor, 2.5Kv; No. Of Channels Wago
Input DC
Unlock Full Specs
to access all available technical data