Infineon Technologies AG Mosfet Gate Driver, Smd-8; No. Of Channels Infineon PVI5033RSPBF.

Description
MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI Series; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI Series; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mosfet Gate Driver, Smd-8; No. Of Channels Infineon - 26AC3113 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Gate Driver, Smd-8; No. Of Channels Infineon
26AC3113
Mosfet Gate Driver, Smd-8; No. Of Channels Infineon 26AC3113
MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI Series; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes

MOSFET GATE DRIVER, SMD-8; No. of Channels:2 Channel; Optocoupler Case Style:SMD; No. of Pins:8Pins; Isolation Voltage:3.75kV; Product Range:PVI Series; MSL:MSL 4 - 72 hours; No. of Channels:2Channels; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 26AC3113
Product Name Mosfet Gate Driver, Smd-8; No. Of Channels Infineon
Mounting Option SMD
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 336-5201-1-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
Isolators - Gate Drivers - 448-1EDU20I12SVXUMA1TR-ND - DigiKey
Specs
Mounting Option Surface Mount
Isolation Voltage 5000 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details