Voltage Multipliers, Inc. High Voltage Opto-Coupler OC100G

Description
10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode. Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
Request a Quote Datasheet
Description
10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode. Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Visalia, CA, United States
High Voltage Opto-Coupler
OC100G
High Voltage Opto-Coupler OC100G
10kV to 25kV Optocouplers Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode. Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.

10kV to 25kV Optocouplers

Available in a clear molded package, VMI’s 10kV and 15kV version optocouplers are fabricated with two infrared LEDs. VMI’s 25kV optocoupler, the OC250 is assembled in shell with enough isolation to allow it to be operated in air without the need for additional insulation. All optocouplers are rated for 25kV isolation voltage between the LEDs and the high voltage diode.

Utilizing the photo-sensitive nature of silicon, VMI has created a line of high voltage optocouplers and opto-diodes. VMI’s optocouplers and opto-diodes are available in 10kV and 15kV versions and can be assembled in series configuration for additional standoff voltage capability.

Supplier's Site Datasheet

Technical Specifications

  Voltage Multipliers, Inc.
Product Category Optocouplers
Product Number OC100G
Product Name High Voltage Opto-Coupler
Input DC
Output Photodiode
Package Type Epoxy Molded
Mounting Option Axial Leaded
Emitter LED
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
High Voltage Opto-Coupler - OC200HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details
High Voltage Opto-Coupler - OC200G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details