Vishay Precision Group Fixed Inductors ILC0603ER5N6S

Description
5.6nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet
Description
5.6nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0603 (1608 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - ILC0603ER5N6S-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
ILC0603ER5N6S-ND
Fixed Inductors ILC0603ER5N6S-ND
5.6nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0603 (1608 Metric)

5.6nH Unshielded Multilayer Inductor 300mA 180mOhm Max 0603 (1608 Metric)

Buy Now Datasheet
INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) - ILC0603ER5N6S - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)
ILC0603ER5N6S
INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) ILC0603ER5N6S
INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR)

Supplier's Site
Hf Inductor, 5.6Nh, 300Ma, 0.3Nh, 5.8Ghz; Inductance Vishay - 53K5100 - Newark, An Avnet Company
Chicago, IL, United States
Hf Inductor, 5.6Nh, 300Ma, 0.3Nh, 5.8Ghz; Inductance Vishay
53K5100
Hf Inductor, 5.6Nh, 300Ma, 0.3Nh, 5.8Ghz; Inductance Vishay 53K5100
HF INDUCTOR, 5.6NH, 300MA, 0.3NH, 5.8GHZ; Inductance:5.6nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series RoHS Compliant: Yes

HF INDUCTOR, 5.6NH, 300MA, 0.3NH, 5.8GHZ; Inductance:5.6nH; DC Resistance Max:0.18ohm; Self Resonant Frequency:3.5GHz; DC Current Rating:300mA; Inductor Case / Package:0603 [1608 Metric]; Product Range:ILC-0603 Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number ILC0603ER5N6S-ND ILC0603ER5N6S 53K5100
Product Name Fixed Inductors INDUCTOR CER 5.6NH 0603 5.6nH 300mA - - Ceramic ¦0.3nH Unshielded 180 mOhm Max 10 @ 100MHz 4GHz High Frequency Ceramic 0603 (1608 Metric) Surface Mount Tape & Reel (TR) Hf Inductor, 5.6Nh, 300Ma, 0.3Nh, 5.8Ghz; Inductance Vishay
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Multilayer
Core Material Ceramic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZP1JFTTD121PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.1000 ohms
Rated DC Current 2000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
High Frequency & RF Inductors - 1624049-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 0.2700 microH
View Details
2 suppliers
Specs
Application RF Choke
View Details