DSO -- STORAGE CHOKE, OPEN VERSION, WITHOUT SOCKET
SCHURTER IncStorage Choke, open version, without socketDSO
Description
Description
Storage choke
Wire leads
Reduced magnetic reversal
Constant inductance at high alternating field modulation and large DC magnetization
Open version without socket and chassis
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
SCHURTER Inc
Done
Request a Quote
Email Supplier
Description
Description
Storage choke
Wire leads
Reduced magnetic reversal
Constant inductance at high alternating field modulation and large DC magnetization
Open version without socket and chassis
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The DSO series consists of open-version storage chokes with wire leads, designed for energy storage in switch-mode power supplies, chopper amplifiers, and DC drives. They operate at frequencies up to 1 MHz and maintain constant inductance under high DC magnetization. Rated currents range from 0.5 A to 16 A at 70 °C ambient temperature, with inductance values from 0.01 mH to 1 mH and a tolerance of ±15%. The operating temperature range is -40 °C to 125 °C, and isolation voltage is 2 kV eff. between winding and ambient. Units weigh between 4 g and 104 g and comply with IEC/UL 62368-1, CE, UKCA, RoHS, China RoHS, and REACH standards.
Datasheet Summary Powered by GS/AI
The DSO series consists of open-version storage chokes with wire leads, designed for energy storage in switch-mode power supplies, chopper amplifiers, and DC drives. They operate at frequencies up to 1 MHz and maintain constant inductance under high DC magnetization. Rated currents range from 0.5 A to 16 A at 70 °C ambient temperature, with inductance values from 0.01 mH to 1 mH and a tolerance of ±15%. The operating temperature range is -40 °C to 125 °C, and isolation voltage is 2 kV eff. between winding and ambient. Units weigh between 4 g and 104 g and comply with IEC/UL 62368-1, CE, UKCA, RoHS, China RoHS, and REACH standards.
Description
Storage choke
Wire leads
Reduced magnetic reversal
Constant inductance at high alternating field modulation and large DC magnetization
Open version without socket and chassis
Applications
Storage of energy in switched power supplies
Switch-mode
Chopper amplifiers
DC drives and stepper motor controls
Description
Storage choke
Wire leads
Reduced magnetic reversal
Constant inductance at high alternating field modulation and large DC magnetization