The Chip Inductor, part number 20M4572, is a component from the 3613C Series designed for automatic mounting applications. It features an inductance of 1 µH with a tolerance of ±10%, a maximum DC current rating of 450 mA, and a self-resonant frequency of 100 MHz. The inductor is constructed with a ferrite core and is housed in a thermoset plastic body, ensuring high reliability and consistent performance. Its dimensions are 3.2 x 4.5 mm, making it suitable for compact designs. The operating temperature range is from -30°C to +100°C, and it is supplied in standard carrier tape for ease of handling. The inductor is RoHS compliant and is suitable for both dip and wave soldering processes.
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)
1µH Unshielded Inductor 450mA 500mOhm Max 1812 (4532 Metric)
TE Connectivity 3613C1R0K
FIXED IND 1UH 450MA 500 MOHM SMD
CHIP INDUCTOR, 1UH 450MA 10% 100MHZ; Inductance:1µH; DC Resistance Max:0.5ohm; Self Resonant Frequency:100MHz; DC Current Rating:450mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:Ferrite RoHS Compliant: Yes
Surface Mount High Frequency Inductor, 3613C Series, 1 H, 10%, 1812 [4532 Metric], 100 MHz RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | A102543CT-ND | 8120701P | 8120701 | 3613C1R0K | 20M4572 | 62W5457 |
| Product Name | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Chip Inductor, 1Uh 450Ma 10% 100Mhz; Inductance Sigmainductors Te Connectivity | Surface Mount High Frequency Inductor, 3613C Series, 1 H, 10%, 1812 [4532 Metric], 100 Mhz Rohs Compliant Sigmainductors Te Connectivity |
| Operating Temperature | -30 to 100 C (-22 to 212 F) | -30 to 100 C (-22 to 212 F) | ||||
| Mounting Option | Surface Mount Technology | Surface Mount Technology; Surface Mount | Surface Mount Technology | |||
| Core Material | Ferrite | Ferrite; Ferrite | Ferrite; Ferrite | |||
| Configuration | Fixed | |||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |