Knowles
Fixed Inductors
CL1008-2683JQL1T-1
Description
FIXED IND 68NH 500MA SMD
Request a Quote
Email Supplier
Datasheet
Description
FIXED IND 68NH 500MA SMD
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Inductors, Coils, and Chokes |
|
Product Number
|
1674-CL1008-2683JQL1T-1TR-ND |
|
Product Name
|
Fixed Inductors |
|
Operating Temperature
|
-55 to 125 C (-67 to 257 F)
|
|
Mounting Option
|
Surface Mount Technology
|
|
Core Material
|
Ceramic
|
|
Configuration
|
Fixed
|
|
Inductance Tolerance
|
5 (+/- %)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 125 C (-40 to 257 F)
Mounting Option
Through Hole
Application
Power Choke
View Details
2 suppliers
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
5 suppliers
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0270 microH
DCR
0.7000 ohms
View Details