Vishay Precision Group Fixed Inductors IHLP6767GZER220M8A

Description
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard
Request a Quote Datasheet
Description
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 541-IHLP6767GZER220M8ATR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER220M8ACT-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-IHLP6767GZER220M8ADKR-ND - DigiKey
Thief River Falls, MN, United States
22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

22µH Shielded Molded Inductor 11.7A 22.27mOhm Max Nonstandard

Buy Now Datasheet
Inductor, 22Uh, 0.022Ohm, 11.7A, Smd; Inductance Vishay - 07AH4066 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 22Uh, 0.022Ohm, 11.7A, Smd; Inductance Vishay
07AH4066
Inductor, 22Uh, 0.022Ohm, 11.7A, Smd; Inductance Vishay 07AH4066
INDUCTOR, 22UH, 0.022OHM, 11.7A, SMD; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielde d; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

INDUCTOR, 22UH, 0.022OHM, 11.7A, SMD; Inductance:22µH; RMS Current (Irms):11.7A; Inductor Construction:Shielded; Saturation Current (Isat):11A; Product Range:IHLP-6767GZ-8A Series; Power Inductor Case:17.15mm x 17.15mm x 7mm; DC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 541-IHLP6767GZER220M8ATR-ND 07AH4066
Product Name Fixed Inductors Inductor, 22Uh, 0.022Ohm, 11.7A, Smd; Inductance Vishay
Operating Temperature -55 to 180 C (-67 to 356 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Configuration Fixed
Inductance Tolerance 20 (+/- %)
DCR 0.0223 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chokes - 1-1879855-3 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.4000 ohms
Impedance 120 ohms
View Details
Surface Mount Inductors - 2125974P - RS Components, Ltd.
Specs
Inductance Range 1500 microH
Rated DC Current 130 milliamps
Standards and Certifications RoHS
View Details
016008F (0402) Ferrite Chip Inductors - 016008F-18N - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details