Triad Magnetics High Current Rod Core Inductor FIRCH-6

Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet
Description
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Rod Core Inductor - FIRCH-6 - Triad Magnetics
Perris, California, United States
High Current Rod Core Inductor
FIRCH-6
High Current Rod Core Inductor FIRCH-6
Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Triad high current rod core inductors provide cost effective energy storage. By conditioning the output signal, the inductor smoothes out the current waveform to provide a more stable current. These low cost inductors are designed to be compatible with automated P.C.B. installation.

Supplier's Site
Fixed Inductors - 237-1163-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
237-1163-ND
Fixed Inductors 237-1163-ND
7.22µH Unshielded Wirewound Inductor 4.8A 26.1mOhm Max Radial, Vertical Cylinder (Open)

7.22µH Unshielded Wirewound Inductor 4.8A 26.1mOhm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number FIRCH-6 237-1163-ND
Product Name High Current Rod Core Inductor Fixed Inductors
Technology Standard
Inductance Range 7.22 microH
DCR 0.0261 ohms 0.0261 ohms
Rated DC Current 4800 milliamps
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 237-2290-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
E - Core Common Mode Inductor - CME375-5 - Triad Magnetics
Specs
Technology Standard
Inductance Range 28600 to ? microH
DCR 0.3160 ohms
View Details
2 suppliers
Fixed Inductors - FIT106-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Smoothing Filter Chokes - C-60U - Triad Magnetics
Specs
Inductance Range 5000 microH
Rated DC Current 22500 milliamps
DCR 0.0600 ohms
View Details
3 suppliers