INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Digi-Reel«
10uH Shielded SMD Inductor, 7.5A, 30.5mR DCR, 4040 Product overview: IHLP4040DZER100M11 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 7.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 7.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP4040DZER100M1
10µH Shielded Molded Inductor 7.5A 30.5mOhm Max Nonstandard
10µH Shielded Molded Inductor 7.5A 30.5mOhm Max Nonstandard
10µH Shielded Molded Inductor 7.5A 30.5mOhm Max Nonstandard
Vishay IHLP4040DZER100M11
INDUCTOR, SHIELDED, 10UH, 7.5A; Inductance:100µH; RMS Current (Irms):2.5A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 7.5A; Inductance:10µH; RMS Current (Irms):7.5A; Inductor Construction:Shielde
FIXED IND 10UH 7.5A 30.5MOHM SMD
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | IHLP4040DZER100M11 | 71-IHLP4040DZER100M11 | 541-1308-2-ND | 7487255P | 7487255 | 47M0988 | 56AC1043 | IHLP4040DZER100M11 |
| Product Name | INDUCTOR POWER 10UH 7.5A SMD 10¦H 7.5A 7.1A 7.5A - ¦20% Shielded 30.5 mOhm Max | SMD 10uH 7.5A Inductor and Choke | Fixed Inductors | Surface Mount Inductors | Surface Mount Inductors | Inductor, Shielded, 10Uh, 7.5A; Inductance Vishay | Inductor, Shielded, 10Uh, 7.5A; Inductance Vishay | Fixed Inductors |
| Application | General Purpose | |||||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 100 microH | 10 microH | 10 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||||
| DCR | 0.0305 ohms | 0.0305 ohms | 0.0305 ohms | 0.2700 ohms | 0.0305 ohms | 0.0305 ohms | ||
| Core Material | Metal, Composite, Ferrite | Metal composite |