Triad Magnetics AX97 Series SMD Power Shielded Inductors AX97-102R2

Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet
Description
Slim type Low resistance Excellent DC current characteristics
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Perris, California, United States
AX97 Series SMD Power Shielded Inductors
AX97-102R2
AX97 Series SMD Power Shielded Inductors AX97-102R2
Slim type Low resistance Excellent DC current characteristics

Slim type
Low resistance
Excellent DC current characteristics

Supplier's Site
Fixed Inductors - AX97-102R2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
AX97-102R2-ND
Fixed Inductors AX97-102R2-ND
2.2µH Unshielded Wirewound Inductor 2.4A 60mOhm Max Nonstandard

2.2µH Unshielded Wirewound Inductor 2.4A 60mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Triad Magnetics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AX97-102R2 AX97-102R2-ND
Product Name AX97 Series SMD Power Shielded Inductors Fixed Inductors
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms 0.0600 ohms
Rated DC Current 2400 milliamps
Molded / Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers
Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.0011 ohms
View Details
2 suppliers