The ECS-HCMPI-0503Q is a shielded, high-current power inductor designed for use in DC/DC converters, motor control, and battery-powered devices, featuring low acoustic noise and reduced EMI due to its shielded construction. It has a low-profile surface-mount package measuring 5.5 mm × 5.3 mm × 2.9 mm with a recommended land pattern of 4.7 mm × 2.0 mm × 1.25 mm. The component is AEC-Q200 Grade 1 qualified for operation from -40°C to +125°C, with inductance values ranging from 0.15 µH to 4.7 µH, saturation current up to 36 A, and RMS current handling up to 22.2 A at a 40°C temperature rise. DCR ranges from 2.31 mΩ to 36.30 mΩ depending on inductance value, tested at 100 kHz and 0.1 V. It is supplied in tape-and-reel packaging with 2,000 pieces per reel.
A power inductor, also known as a coil or a choke, is a two-terminal passive electronic component used to clean up the output from high-frequency switching power supplies. They offer minimal magnetic radiation which is suitable for low-noise environments by storing energy in the form of a magnetic field. ECS Inc. offers a varied selection of small form factor shielded power inductors for DC/DC power applications. These small form factor shielded power inductors offer low DC resistance and wide temperature ranges and come in both through hole and surface mount (SMD) circuit packages.
| ECS Inc. International | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | ECS-HCMPI-0503Q |
| Product Name | Power Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Through Hole |
| Application | Power Choke |
| Inductance Range | 0.1500 to 4.7 microH |
| Inductance Tolerance | 20 (+/- %) |