360nH Shielded Molded Inductor 31.5A 1.4mOhm Max Nonstandard
INDUCTOR POWER .36UH 31.5A SMD 360nH 31.5A 60A 31.5A - ¦20% Shielded 1.4 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Chip Inductors |
| Product Number | IHLP4040DZEBR36M01-ND | IHLP4040DZEBR36M01 |
| Product Name | Fixed Inductors | INDUCTOR POWER .36UH 31.5A SMD 360nH 31.5A 60A 31.5A - ¦20% Shielded 1.4 mOhm Max - - General Purpose - 0.453"" L x 0.405"" W x 0.158"" H (11.50mm x 10.30mm x 4.00mm) Surface Mount Bulk |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | |
| Configuration | Fixed | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |
| DCR | 0.0014 ohms | 0.0014 ohms |