TE Connectivity Fixed Inductors 3613C221K

Description
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet
Description
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - A102546TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102546TR-ND
Fixed Inductors A102546TR-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102546CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102546CT-ND
Fixed Inductors A102546CT-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Fixed Inductors - A102546DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
A102546DKR-ND
Fixed Inductors A102546DKR-ND
220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

220µH Unshielded Inductor 100mA 10Ohm Max 1812 (4532 Metric)

Buy Now Datasheet
Surface Mount Inductors - 8120717 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120717
Surface Mount Inductors 8120717
TE Connectivity 3613C221K

TE Connectivity 3613C221K

Supplier's Site
Surface Mount Inductors - 8120717P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
8120717P
Surface Mount Inductors 8120717P
TE Connectivity 3613C221K

TE Connectivity 3613C221K

Supplier's Site
Surface Mount Inductors - 1615742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1615742
Surface Mount Inductors 1615742
TE Connectivity 3613C221K

TE Connectivity 3613C221K

Supplier's Site
Chip Inductor, 220Uh, 605Ma, 10%, 165Mhz; Inductance Sigmainductors Te Connectivity - 18R3741 - Newark, An Avnet Company
Chicago, IL, United States
Chip Inductor, 220Uh, 605Ma, 10%, 165Mhz; Inductance Sigmainductors Te Connectivity
18R3741
Chip Inductor, 220Uh, 605Ma, 10%, 165Mhz; Inductance Sigmainductors Te Connectivity 18R3741
CHIP INDUCTOR, 220UH, 605MA, 10%, 165MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:FerriteRoHS Compliant: Yes

CHIP INDUCTOR, 220UH, 605MA, 10%, 165MHZ; Inductance:220µH; DC Resistance Max:10ohm; Self Resonant Frequency:4MHz; DC Current Rating:100mA; Inductor Case / Package:1812 [4532 Metric]; Product Range:3613C Series; Core Material:FerriteRoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 Mhz Rohs Compliant Sigmainductors Te Connectivity - 26M7223 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 Mhz Rohs Compliant Sigmainductors Te Connectivity
26M7223
Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 Mhz Rohs Compliant Sigmainductors Te Connectivity 26M7223
Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 MHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 MHz RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number A102546TR-ND 8120717 8120717P 18R3741 26M7223
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors Chip Inductor, 220Uh, 605Ma, 10%, 165Mhz; Inductance Sigmainductors Te Connectivity Surface Mount High Frequency Inductor, 3613C Series, 220 H, 10%, 1812 [4532 Metric], 4 Mhz Rohs Compliant Sigmainductors Te Connectivity
Operating Temperature -30 to 100 C (-22 to 212 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ferrite Ferrite; Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-7 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 470 microH
View Details
2 suppliers
Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Common Mode Chokes - 486-5743-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Fixed Inductors - FIT44-1-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details