Vishay Precision Group SMD 0.22uH 15.5A Inductor and Choke IHLP2020CZERR22M01

Description
SMD Power Inductor 0.22uH 15.5A Shielded 2020 Product overview: IHLP2020CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SMD Power Inductor 0.22uH 15.5A Shielded 2020 Product overview: IHLP2020CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M0 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.22uH 15.5A Inductor and Choke - 71-IHLP2020CZERR22M01 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.22uH 15.5A Inductor and Choke
71-IHLP2020CZERR22M01
SMD 0.22uH 15.5A Inductor and Choke 71-IHLP2020CZERR22M01
SMD Power Inductor 0.22uH 15.5A Shielded 2020 Product overview: IHLP2020CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M0 1 can be used for catalog matching and distributor lookup.

SMD Power Inductor 0.22uH 15.5A Shielded 2020 Product overview: IHLP2020CZERR22M01 from Vishay is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.22uH, 15.5A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.22uH, 15.5A, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-IHLP2020CZERR22M01 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - IHLP2020CZERR22M01
1045191-IHLP2020CZERR22M01
Fixed Inductors - IHLP2020CZERR22M01 1045191-IHLP2020CZERR22M01
Manufacturer: Vishay Win Source Part Number: 1045191-IHLP2020CZER R22M01 Packaging: Reel - TR Type: Molded Current Rating: 15.5A Inductance: 220nH Height - Seated (Max): 0.118" (3.00mm) Mounting: SMD (SMT) Tolerance: ±20% Current - Saturation: 21A Frequency - Test: 100kHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 4.52 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Popularity: Medium Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Vishay
Win Source Part Number: 1045191-IHLP2020CZERR22M01
Packaging: Reel - TR
Type: Molded
Current Rating: 15.5A
Inductance: 220nH
Height - Seated (Max): 0.118" (3.00mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 21A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 4.52 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max - IHLP2020CZERR22M01 - ASAP Semiconductor LLC
Anaheim, CA, United States
INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max
IHLP2020CZERR22M01
INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max IHLP2020CZERR22M01
INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max - - General Purpose - 0.216"" L x 0.204"" W x 0.118"" H (5.49mm x 5.18mm x 3.00mm) Surface Mount Digi-Reel«

Supplier's Site
Fixed Inductors - 541-1261-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1261-2-ND
Fixed Inductors 541-1261-2-ND
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1261-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1261-1-ND
Fixed Inductors 541-1261-1-ND
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 541-1261-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
541-1261-6-ND
Fixed Inductors 541-1261-6-ND
220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

220nH Shielded Molded Inductor 15.5A 4.52mOhm Max Nonstandard

Buy Now Datasheet
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay - 56AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay
56AC1014
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay 56AC1014
INDUCTOR, SHIELDED, 220NH, 15.5A; Inductance:220nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 15.5A; Inductance:220nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay - 77R1961 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay
77R1961
Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay 77R1961
INDUCTOR, SHIELDED, 220NH, 15.5A; Inductance:220nH; RMS Current (Irms):15.5A; Inductor Construction:Shielde d; Saturation Current (Isat):21A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

INDUCTOR, SHIELDED, 220NH, 15.5A; Inductance:220nH; RMS Current (Irms):15.5A; Inductor Construction:Shielded; Saturation Current (Isat):21A; Product Range:IHLP-2020CZ-01 Series; Inductor Case / Package:2020 [5050 Metric] RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-IHLP2020CZERR22M01 1045191-IHLP2020CZERR22M01 IHLP2020CZERR22M01 541-1261-2-ND 56AC1014
Product Name SMD 0.22uH 15.5A Inductor and Choke Fixed Inductors - IHLP2020CZERR22M01 INDUCTOR POWER .22UH 15.5A SMD 220nH 15.5A 21A 15.5A - ¦20% Shielded 4.52 mOhm Max Fixed Inductors Inductor, Shielded, 220Nh, 15.5A; Inductance Vishay
Core Material Metal, Composite
Inductance Range 0.2200 microH 0.2200 microH 0.2200 microH 0.2200 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Standards and Certifications RoHS RoHS
Molded / Shielded Shielded Molded; Shielded Shielded
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - FIE220-1-ND - DigiKey
Specs
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2825JUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details