Vishay Precision Group Surface Mount Inductors IHLE3232DDER2R2M5A

Description
Vishay IHLE3232DDER2R2M5A
Request a Quote Datasheet
Description
Vishay IHLE3232DDER2R2M5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 2288679P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288679P
Surface Mount Inductors 2288679P
Vishay IHLE3232DDER2R2M5A

Vishay IHLE3232DDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288677 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288677
Surface Mount Inductors 2288677
Vishay IHLE3232DDER2R2M5A

Vishay IHLE3232DDER2R2M5A

Supplier's Site
Surface Mount Inductors - 2288679 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2288679
Surface Mount Inductors 2288679
Vishay IHLE3232DDER2R2M5A

Vishay IHLE3232DDER2R2M5A

Supplier's Site
Inductor, Shielded, 2.2Uh, 20%, Aec-Q200; Inductance Vishay - 65AC3820 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, 2.2Uh, 20%, Aec-Q200; Inductance Vishay
65AC3820
Inductor, Shielded, 2.2Uh, 20%, Aec-Q200; Inductance Vishay 65AC3820
INDUCTOR, SHIELDED, 2.2UH, 20%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielde d; Saturation Current (Isat):14A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DCRoHS Compliant: Yes

INDUCTOR, SHIELDED, 2.2UH, 20%, AEC-Q200; Inductance:2.2µH; RMS Current (Irms):11.5A; Inductor Construction:Shielded; Saturation Current (Isat):14A; Product Range:IHLE-3232DD-5A Series; Power Inductor Case:8.89mm x 8.74mm x 4.3mm; DCRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 2288679P 65AC3820
Product Name Surface Mount Inductors Inductor, Shielded, 2.2Uh, 20%, Aec-Q200; Inductance Vishay
Inductance Range 2.2 microH 2.2 microH
DCR 0.0125 ohms
Rated DC Current 11500 milliamps 11500 milliamps
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q-R60M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Specs
Technology Toroid
Standards and Certifications RoHS
View Details
Fixed Inductors - 1674-CL1008-2683JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details