Triad Magnetics Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics FITK

Description
TOROIDAL INDUCTOR KIT, 30PCS; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:-; No. of Items in Kit:30; Product Range:-; Kit Contents:30 Pieces of FIT Series High Frequency Toroidal Inductors RoHS Compliant: Yes
Datasheet
Description
TOROIDAL INDUCTOR KIT, 30PCS; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:-; No. of Items in Kit:30; Product Range:-; Kit Contents:30 Pieces of FIT Series High Frequency Toroidal Inductors RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics - 23C1510 - Newark, An Avnet Company
Chicago, IL, United States
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics
23C1510
Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics 23C1510
TOROIDAL INDUCTOR KIT, 30PCS; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:-; No. of Items in Kit:30; Product Range:-; Kit Contents:30 Pieces of FIT Series High Frequency Toroidal Inductors RoHS Compliant: Yes

TOROIDAL INDUCTOR KIT, 30PCS; Inductor Kit Type:Toroidal Inductors Sample Kit; Range of Inductance Values:-; No. of Items in Kit:30; Product Range:-; Kit Contents:30 Pieces of FIT Series High Frequency Toroidal Inductors RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 23C1510
Product Name Toroidal Inductor Kit, 30Pcs; Inductor Kit Type Triad Magnetics
Technology Toroid
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 2322855 - RS Components, Ltd.
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Core Material Nano Crystal
Application Common Mode Choke
View Details
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0930 ohms
View Details
2 suppliers