CMC 120UH 25A 2LN 480 OHM SMD
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 541-ICMS2321AGEG101N10-ND |
| Product Name | Common Mode Chokes |
| Operating Temperature | -40 to 150 C (-40 to 302 F) |
| Mounting Option | Surface Mount Technology |
| Application | Common Mode Choke; RF Choke |
| DCR | 0.0021 ohms |