CAP CER 1000PF 500V Y5U RADIAL
HSE 500V 1NF -20% K4000 E3
CAP CER 1000PF 500V Y5U RADIAL
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | HSE102SAQBRBKR | 70K2530 | HSE102SAQBRBKR |
| Product Name | Capacitors - Ceramic Capacitors | Hse 500V 1Nf -20% K4000 E3 Vishay | Ceramic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; Through Hole | |
| Technology | Single-Layer | Film Capacitors | |
| Applications | General Purpose; General Purpose | General Purpose | |
| Capacitance Type | Fixed | Fixed | Fixed |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |